Product Overview: CD54HCT244F from Texas Instruments
The CD54HCT244F is a high-speed, silicon-gate CMOS device from Texas Instruments designed to meet the stringent requirements of the electronics industry. This octal buffer/line driver is specifically crafted to offer both high drive and high speed while maintaining the low power consumption that CMOS circuits are known for.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- High-Speed Performance: Ensures swift data transmission with minimal delays.
- Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
- Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
Applications
The CD54HCT244F is versatile and can be used in a broad spectrum of applications, including:
- Bus driving
- Memory address driving
- Input/output port driving
- Data transmission systems
- Buffering for data lines of bus-oriented systems
Product Specifications
With its robust design, the CD54HCT244F operates over a wide voltage range and is characterized for operation from -55°C to 125°C. The device features eight non-inverting buffers with 3-state outputs that can be used independently or as a single 8-bit wide buffer. This allows for great flexibility in interfacing with different logic levels while providing high-current output capability for driving heavily loaded outputs.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The CD54HCT244F is no exception, undergoing rigorous testing to ensure it meets the industry standards for reliability and performance. Whether for commercial or industrial applications, this component is built to deliver consistent and dependable results over its lifetime.
Ordering Information
The CD54HCT244F is available for order in various packaging options to accommodate specific assembly requirements. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact their customer support team.