EN
  • EN
  • DE

CD54HCT257F3A

Part No CD54HCT257F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD54HCT257 HIGH SPEED CMOS LOGIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Standard Package 13 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915132-CD54HCT257F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT257F3A CAD Model

Description

The CD54HCT257F3A is a high-speed CMOS Logic Quad 2-Input Multiplexer with 3-state outputs manufactured by Texas Instruments. Designed to operate in the harsh environments of industrial and military applications, this multiplexer is a crucial component in digital circuitry, offering both robust performance and high functionality.

Key Features

  • Logic Type: 2-Input Multiplexer - This device can select one of two data inputs for each output based on the state of a select input, providing flexibility in routing signals in complex digital systems.
  • Output Type: 3-State - The outputs can be put into a high impedance state, allowing for the connection of multiple outputs to a common bus without interference.
  • Operating Temperature: The CD54HCT257F3A is designed to withstand a wide range of operating temperatures, making it suitable for military and industrial applications.
  • Pin Count: 16 pins - This standard DIP (Dual In-line Package) makes it compatible with a wide variety of socket and board configurations.
  • Logic Family: HCT - High-Speed CMOS logic family that is TTL-compatible, allowing for easy integration with older TTL logic while providing the speed and power benefits of CMOS technology.

Applications

The CD54HCT257F3A is versatile and can be used in a range of applications. These include, but are not limited to:

  • Data routing and signal multiplexing in communication systems
  • Function generators and digital signal processing
  • Control systems in industrial and military applications
  • Address decoding for memory selection in computers and peripherals

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD54HCT257F3A is no exception, with rigorous testing and quality control measures ensuring that each device meets the highest standards. Customers can rely on this component for consistent performance and longevity in their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess