EN
  • EN
  • DE

CD54HCT640F3A

Part No CD54HCT640F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HIGH SPEED CMOS LOGIC OCTAL INVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577358-CD54HCT640F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT640F3A CAD Model

Description

Product Overview: CD54HCT640F3A by Texas Instruments

The CD54HCT640F3A is a high-performance, CMOS logic-level octal bus transceiver manufactured by Texas Instruments. This integrated circuit is designed to provide bidirectional interfacing between data buses while ensuring speed and reliability. It operates as a set of eight non-inverting transceivers with 3-state outputs and is particularly well-suited for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: The device is an octal bus transceiver featuring non-inverting 3-state outputs, which allows for versatile bidirectional communication.
  • Operating Voltage: It operates at a standard 5V supply voltage, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • High-Speed Performance: The CD54HCT640F3A is part of the high-speed CMOS logic family, ensuring quick response times suitable for high-speed systems.
  • Drive Capability: With its robust output drive capability, the transceiver can handle multiple loads in bus-oriented systems.
  • Temperature Range: Designed for a wide range of operating temperatures, this device is reliable across various environmental conditions.

Applications

The CD54HCT640F3A is versatile and can be used in a myriad of applications, including but not limited to:

  • Bus interface or signal buffering for microprocessors/microcontrollers
  • Memory address driving
  • Data communication systems
  • Peripheral driving in computing systems
  • Control systems and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HCT640F3A is no exception. The device meets or exceeds the rigorous standards set by the industry for logic devices, ensuring both reliability and functionality.

Conclusion

The CD54HCT640F3A from Texas Instruments stands out as a reliable and efficient solution for digital communication and data transfer. Its high-speed performance, coupled with the robustness of CMOS technology, makes it an excellent choice for designers looking to enhance their digital systems. Whether it's for interfacing with microprocessors or driving heavy loads, this octal bus transceiver is a solid component that delivers performance and durability.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7799 $57.5598
5+ $23.6143 $118.0715
7+ $22.8764 $160.1348
10+ $22.1384 $221.3840
12+ $21.4005 $256.8060
16+ $19.1866 $306.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess