EN
  • EN
  • DE

CD74AC139E

Part No CD74AC139E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 2-4 DECODER/DEMUX 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 764902-CD74AC139E
Popularity Medium
Supply and Demand Status Balance
Family Name CD74AC139
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74AC139E CAD Model

Description

The CD74AC139E is a high-speed, dual 2-to-4 line decoder/demultiplexer designed by Texas Instruments. This integrated circuit is engineered to facilitate the efficient decoding of two binary control inputs into one of four mutually exclusive outputs. The device is characterized by its advanced AC series logic, which operates at higher speeds with lower power consumption compared to conventional logic series.

Each decoder on the CD74AC139E has an active-LOW Enable input which can be used as a data input for a 4-output demultiplexer. When the Enable input is high, all outputs of the decoder are forced to a low state. The two input lines, labeled A and B, are processed by the device to produce four distinct output lines. This functionality makes the CD74AC139E ideal for a variety of applications, including memory chip select decoding, data routing, and hardware programming.

Key Features:

  • Logic Type: Dual 2-to-4 Line Decoder/Demultiplexer
  • Supply Voltage Range: 1.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package: 16-pin DIP (Dual In-line Package)
  • High-Speed AC Series: Enhanced speed over standard logic ICs
  • Low Power Consumption: Ideal for battery-operated and low-power systems

With its robust performance and flexible usage, the CD74AC139E is a versatile component for designers looking to implement decoding or demultiplexing functions in their digital systems. Its wide operating temperature range ensures reliability in extreme conditions, making it suitable for industrial and automotive applications. The device's standard DIP packaging allows for easy integration into a wide range of electronic circuits.

The CD74AC139E is a testament to Texas Instruments' commitment to providing high-quality and innovative semiconductor solutions. Its combination of speed, power efficiency, and functional flexibility makes it a valuable addition to any digital logic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess