Product Overview: CD74AC164M96G4
The CD74AC164M96G4 is a high-speed 8-Bit Serial-In/Parallel-Out Shift Register designed and manufactured by Texas Instruments, a leader in semiconductor technology. This integrated circuit is part of the AC series, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) devices. It is specifically engineered to handle serial-to-parallel data conversion with high efficiency and reliability.
Key Features
- Logic Type: Serial-In/Parallel-Out Shift Register
- Number of Bits per Element: 8
- Operating Voltage Range: 1.5V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both low and standard voltage applications.
- Maximum Clock Frequency: 125 MHz, providing high-speed operation that is suitable for fast data processing applications.
- Output Type: Tri-State, which allows for the connection of multiple outputs to a common bus without interference.
- Package / Case: SOIC-14, a small-outline integrated circuit package that is ideal for space-constrained applications.
- Operating Temperature Range: -55°C to 125°C, ensuring reliability and functionality across a wide range of environmental conditions.
Applications
The CD74AC164M96G4 is versatile and can be used in various applications including:
- Serial-to-parallel data conversion
- Remote control holding registers
- LED displays and indicators
- Data routing and storage
- Sequential timing applications
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The CD74AC164M96G4 is no exception, as it is produced with the highest standards of quality control and reliability testing. This ensures that each component performs to its specifications and is suitable for both commercial and industrial applications.
Environmental Compliance
The CD74AC164M96G4 adheres to environmental standards and is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.
In summary, the CD74AC164M96G4 from Texas Instruments is a high-performance, reliable solution for your serial-to-parallel data conversion needs. Its wide operating voltage range, high clock frequency, and robust temperature tolerance make it an excellent choice for a multitude of electronic applications.