EN
  • EN
  • DE

CD74ACT253M

Part No CD74ACT253M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74ACT253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23204-5, -CD74ACT253M-NDR, CD74ACT253MG4-ND, -CD74ACT253ME4-NDR, 296-23204-5-NDR, -CD74ACT253MG4, -CD74ACT253ME4, CD74ACT253ME4-ND, CD74ACT253MG4, -296-23204-5-NDR, -CD74ACT253MG4-NDR, CD74ACT253M-ND, CD74ACT253ME4, -296-23204-5-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866145-CD74ACT253M
Ultra Librarian 3D Model Ultra Librarian CD74ACT253M CAD Model

Description

The CD74ACT253M is a high-speed CMOS Dual 4-Input Multiplexer with 3-state outputs that belongs to the Texas Instruments' ACT family. It is designed to provide the functionality of two 4-input multiplexers in a single, compact SOIC-16 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Logic Type: Dual 4-Input Multiplexer
  • Operating Voltage: 4.5V to 5.5V, which is compatible with TTL levels, ensuring ease of use in mixed-voltage environments.
  • High Speed: Propagation delay time is typically 8.5 ns at 5V, allowing for fast switching and improved performance in critical timing applications.
  • Output Configuration: Each multiplexer has a 3-state output that can drive load directly or be connected to bus-organized systems.
  • Package Type: Available in a compact SOIC-16 package, the device saves valuable board space.
  • Temperature Range: The operating temperature range of -55°C to 125°C ensures reliability across a wide range of environmental conditions.

Applications:

The CD74ACT253M is a versatile component suitable for a variety of digital applications, including:

  • Function generation
  • Data routing
  • Signal gating
  • Control logic
  • Communication systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The CD74ACT253M is no exception, being manufactured to the highest standards and rigorously tested to ensure it meets the stringent requirements of the industrial and commercial markets it serves.

Ordering Information:

To order the CD74ACT253M or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure that you are getting genuine TI products to benefit from the quality and performance that this dual multiplexer can offer to your digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0367 $51.8350
120+ $0.8507 $102.0840
185+ $0.8241 $152.4585
255+ $0.7975 $203.3625
325+ $0.7709 $250.5425
435+ $0.6912 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess