EN
  • EN
  • DE

BOB-10608

Part No BOB-10608
Manufacturer SparkFun Electronics
Catalog Evaluation and Demonstration Boards and Kits
Description SPARKFUN MP3 BREAKOUT VS1033D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer SparkFun Electronics
Part Status Obsolete(EOL)
Main Purpose Audio, CODEC
Utilized IC / Part VS1033D
Supplied Contents Board(s)
Win Source Part Number 799196-BOB-10608
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BOB-10608 CAD Model

Description

The SparkFun ESP32 Thing is a comprehensive development board centered around the ESP32 WROOM-32 module. This module contains a dual-core processor, allowing for high processing power and multitasking capabilities, and integrates 802.11 b/g/n Wi-Fi and Bluetooth 4.2 (BR/EDR/BLE) radios, making it a powerful and versatile solution for IoT and other wireless applications.

Applications:

  • IoT (Internet of Things) projects
  • Wireless sensor networks
  • Bluetooth Low Energy (BLE) applications
  • Home automation
  • Robotics control
  • Wearable electronics
  • Wi-Fi enabled devices

Features:

  • ESP32 WROOM-32 module: Features a dual-core Tensilica LX6 microprocessor.
  • 802.11 b/g/n Wi-Fi: Supports a wide range of wireless networking standards.
  • Bluetooth 4.2 (BR/EDR/BLE): Enables both classic Bluetooth and Bluetooth Low Energy connectivity.
  • Onboard CP2104 USB-to-Serial converter: Simplifies programming and debugging.
  • LiPo battery charger: Facilitates battery-powered operation.
  • Multiple I/O pins: Provides a wide range of GPIO, ADC, DAC, I2C, SPI, and UART interfaces.
  • Integrated antenna: Offers reliable wireless communication.

Benefits:

  • Dual-core processing: Allows for efficient execution of complex tasks.
  • Wi-Fi and Bluetooth connectivity: Enables seamless integration into wireless networks and Bluetooth-enabled devices.
  • Low power consumption: Suitable for battery-powered applications.
  • Extensive I/O options: Provides flexibility in interfacing with various sensors, actuators, and peripherals.
  • Arduino compatibility: Simplifies development and allows for use of existing Arduino libraries.
  • Compact form factor: Easy to integrate into various projects.

Additional Details:

The ESP32 Thing has 21 available GPIO pins, supporting functionalities like PWM, analog input (ADC), and analog output (DAC). It operates at 3.3V and requires careful voltage level shifting when interfacing with 5V logic. The board is designed for breadboard compatibility and includes mounting holes for secure installation. The ESP32's robust feature set and community support make it an excellent choice for both beginners and experienced developers working on IoT and wireless communication projects.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess