EN
  • EN
  • DE

CD74ACT280M96

Part No CD74ACT280M96
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 9-Bit Odd/Even Parity Generator/Checker
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel - TR
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1160141-CD74ACT280M96
Manufacturer Homepage www.ti.com
Family Name CD74ACT280
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT280M96 CAD Model

Description

Product Overview: CD74ACT280M96 from Texas Instruments

The CD74ACT280M96 is a high-speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device is part of the 'ACT' family, which is known for its advanced high-speed CMOS technology, offering both the high-speed operation of bipolar with the low power consumption of CMOS.

This particular IC is designed to provide a nine-bit parity generator/checker that is essential in digital systems where parity is used as a means of error detection. It features odd and even parity outputs to allow for flexibility in the type of parity check required. The CD74ACT280M96 is commonly used in digital data processing systems, communication systems, and other applications that require high-speed data integrity checks.

Key Features

  • Logic Type: 9-Bit Parity Generator/Checker
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Operating Temperature: -55°C to 125°C, ensuring reliable performance in a wide range of environmental conditions.
  • Logic Family: ACT, known for its high-speed operation.
  • Mounting Type: Surface Mount, providing ease of integration into various circuit board designs.
  • Package / Case: SOIC-14, a compact and space-saving package.
  • Speed: Propagation delay time significantly lower than other CMOS devices in its class.

Applications

The CD74ACT280M96 is versatile and can be used in a variety of applications, including:

  • Data processing systems
  • Error detection and correction hardware
  • Communication systems
  • Microprocessor/microcontroller interfaces
  • Networking equipment
  • Portable electronics

As a product of Texas Instruments, the CD74ACT280M96 benefits from the company's commitment to quality and reliability. TI provides extensive support and documentation for their products, making the integration of the CD74ACT280M96 into your design project straightforward and efficient.

Overall, the CD74ACT280M96 is a reliable and essential component for any system where error detection through parity is crucial. Its high-speed performance, low power consumption, and flexibility in providing both odd and even parity outputs make it an excellent choice for designers looking to enhance the integrity of their digital systems.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Rochester Electronics
TIME BASE GENERATOR CMOS PDIP14
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
Lowest to $0.7510
Texas Instruments
Parity Generator
Need more? Email Us
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6229 $52.9465
200+ $0.5111 $102.2200
305+ $0.4952 $151.0360
420+ $0.4792 $201.2640
540+ $0.4632 $250.1280
725+ $0.4153 $301.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess