EN
  • EN
  • DE

CD74ACT299MG4

Part No CD74ACT299MG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-Input Universal Shift Storage Register with Common Parallel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160142-CD74ACT299MG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT299MG4 CAD Model

Description

Product Overview: CD74ACT299MG4 from Texas Instruments

The CD74ACT299MG4 is a high-performance CMOS Logic 8-Bit Universal Shift/Storage Register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit offers a versatile combination of features that make it suitable for a wide range of applications in the digital domain, particularly where high-speed and low-power operation are essential.

This device is part of the 74ACT family, which is well-known for its advanced high-speed CMOS technology. It operates at a voltage range from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels, and it is characterized by its significant drive capability while maintaining low static power consumption.

Key Features

  • Logic Type: 8-Bit Universal Shift/Storage Register
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Performance: Typically 8.5ns at 5V
  • I/O Compatibility: Inputs are Ioff supported, which ensures no damaging current will backflow through the device when it is powered down.
  • Drive Capability: Capable of driving 15 LSTTL loads

Functionality

The CD74ACT299MG4 features an 8-bit shift register that can work in multiple modes, including parallel and serial input/output, which allows for flexible data transfer and storage. It can shift data to the left or the right, and it has both synchronous and asynchronous reset capabilities to ensure easy and versatile control.

Applications

Due to its high-speed and low-power characteristics, the CD74ACT299MG4 is ideal for use in a variety of applications, including:

  • Data processing and storage
  • Signal processing
  • Control systems
  • Communication systems

Package and Quality

The device is available in a SOIC-20 package, which is surface-mountable and offers a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the CD74ACT299MG4 is no exception, meeting stringent industry standards for performance and reliability.

Whether for use in complex data systems or simple logic controls, the CD74ACT299MG4 from Texas Instruments is a reliable and versatile choice for designers looking to optimize their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 561 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess