EN
  • EN
  • DE

CD74FCT843AMG4

Part No CD74FCT843AMG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 709878-CD74FCT843AMG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74FCT843AMG4 CAD Model

Description

Product Overview: CD74FCT843AMG4 from Texas Instruments

The CD74FCT843AMG4 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability. This advanced component is part of the FCT (Fast CMOS TTL-Compatible) series, designed to offer both high speed and low power consumption, making it a perfect fit for a wide range of digital applications.

Constructed with an 8-bit registered transceiver, the CD74FCT843AMG4 is capable of bidirectional communication, which allows for versatile data transfer between buses. The direction of the data flow is determined by the DIR input, while the output enable (OE) bar controls the transceiver output. This level of control ensures that the CD74FCT843AMG4 can be seamlessly integrated into systems requiring precise data management and signal integrity.

The device operates within a voltage range of 4.5V to 5.5V, which is compatible with TTL logic levels, thus providing easy interfacing with traditional TTL circuits. This feature is particularly beneficial for designers who are upgrading existing systems and require components that can operate within established voltage parameters.

One of the key attributes of the CD74FCT843AMG4 is its high drive capability, which allows for improved signal quality and reduced electrical noise. This is essential for maintaining data integrity in environments with high electromagnetic interference (EMI). The IC's fast propagation delay and setup times further contribute to its high-speed performance, ensuring that data transfer remains efficient and reliable even at elevated frequencies.

The CD74FCT843AMG4 is packaged in a 24-pin SOIC (Small Outline Integrated Circuit) form factor, which provides a compact footprint while still offering ease of handling and soldering. This makes it suitable for densely packed PCBs (Printed Circuit Boards) where space is at a premium.

In summary, the CD74FCT843AMG4 from Texas Instruments is an exceptional choice for applications that demand high-speed data transfer, low power consumption, and reliable operation within the TTL voltage range. Its robust design and advanced features ensure that it can meet the stringent requirements of modern digital systems.

You May Also Be Interested in

Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess