EN
  • EN
  • DE

CD74HC08

Part No CD74HC08
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High-Speed CMOS Logic Quad 2-Input AND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160173-CD74HC08
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian CD74HC08 CAD Model

Description

The CD74HC08 is a high-speed CMOS Logic Quad 2-Input AND Gate integrated circuit, brought to you by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to operate at a wide range of voltages, from 2V to 6V, making it versatile for various applications. It is well-suited for both industrial and consumer electronics due to its robust performance and high noise immunity.

Each of the four independent 2-input AND gates performs the Boolean function Y = A • B or Y = A + B in positive logic, where Y is the output and A and B are the inputs. The CD74HC08 is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme conditions.

Key features of the CD74HC08 include:

  • High-Speed Operation: The device is designed to match or exceed the speed of its LS-TTL counterparts while significantly reducing power consumption.
  • Low Power Consumption: With its CMOS technology, the CD74HC08 offers a balanced trade-off between speed and power usage, making it ideal for battery-operated equipment.
  • Wide Operating Voltage Range: The 2V to 6V operating range allows for flexibility in both digital and analog applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of immunity to electrical noise, which is crucial for reliable operation in industrial environments.
  • Direct LSTTL Input Logic Compatibility: Inputs are compatible with outputs from LSTTL circuits, allowing for easy integration into existing designs.
  • Standard Pinout: The device comes in standard 14-pin packages, including PDIP, SOIC, and TSSOP, providing ease of design and compatibility with common board layouts.

Whether you're designing logic circuits for data processing, instrumentation, consumer electronics, or telecommunication systems, the CD74HC08 from Texas Instruments is a reliable and efficient choice that ensures your designs meet the highest standards of performance and quality.

You May Also Be Interested in

Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4842 $50.8410
255+ $0.3973 $101.3115
390+ $0.3849 $150.1110
540+ $0.3725 $201.1500
695+ $0.3601 $250.2695
930+ $0.3228 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess