Product Overview: CD74HC08M Logic Gates
The CD74HC08M is a high-speed CMOS Quad 2-Input AND Gate integrated circuit, meticulously engineered by the reputable Texas Instruments. This device is designed to operate with a power supply voltage ranging from 2V to 6V, making it a versatile component for a wide array of digital applications. The CD74HC08M is well-suited for use in both industrial and consumer electronics due to its robust performance and compatibility with all CMOS and TTL logic levels.
Key Features:
- Logic Type: Quad 2-Input AND Gate, providing the essential function of outputting a high signal only when both inputs are high.
- Operating Voltage: 2V to 6V, which allows for flexible integration into various circuit designs without the need for level shifting.
- High-Speed Performance: The CD74HC08M boasts a propagation delay time that is significantly lower than that of standard CMOS integrated circuits.
- Low Power Consumption: Its CMOS technology ensures a low power draw, making it ideal for battery-powered devices.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, which demonstrates its ability to interface with various types of logic families.
Applications:
The CD74HC08M is used in a broad spectrum of applications, including but not limited to:
- Logic and Boolean function implementation
- Signal gating
- Function generation
- Industrial control systems
- Computing devices
Package and Quality:
The device comes in an SOIC-14 package, which is a small-outline integrated circuit package that is both space-efficient and suitable for automated assembly processes. Texas Instruments is known for its commitment to quality, and the CD74HC08M is no exception. It is produced to meet or exceed the highest industry standards, ensuring reliability and performance.
With its combination of high-speed operation, low power consumption, and compatibility with multiple logic levels, the CD74HC08M from Texas Instruments stands out as an exemplary component for designers aiming to create efficient and reliable digital systems.