EN
  • EN
  • DE

CD74HC132MT

Part No CD74HC132MT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.2 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028342-CD74HC132MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC132MT CAD Model

Description

Overview of Texas Instruments CD74HC132MT

The Texas Instruments CD74HC132MT is a high-speed CMOS logic Quad Schmitt-Trigger NAND Gate integrated circuit designed to operate in a wide range of applications, from consumer electronics to industrial automation systems. This device is part of the HC family, which signifies high-speed CMOS technology, ensuring fast switching times and low power consumption.

Key Features

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Supply Voltage Range: 2V to 6V, making it suitable for battery-operated and low-voltage applications.
  • High Noise Immunity: The Schmitt Trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances performance in noisy environments.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for considerable flexibility in interfacing with other logic families.
  • Package: Supplied in a compact surface-mount package (SOIC-14), optimizing board space and suitable for automated assembly processes.
  • Temperature Range: Designed to operate over a broad temperature range from -55°C to 125°C, ensuring reliability in extreme conditions.

Applications

The CD74HC132MT is versatile and can be used in a variety of applications, including:

  • Wave shaping and noise filtering circuits
  • Square wave and pulse generation
  • Signal processing
  • Glitch-free switching circuits
  • Communication systems
  • Embedded systems

Quality and Reliability

As with all Texas Instruments products, the CD74HC132MT is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Conclusion

The CD74HC132MT from Texas Instruments is a robust, reliable, and versatile component that offers the performance and quality expected from a leading semiconductor manufacturer. With its Schmitt Trigger functionality, it provides enhanced performance in applications requiring high noise immunity and stable operation. Whether for sophisticated industrial systems or simple logic circuits, the CD74HC132MT is a go-to solution for designers seeking a high-quality Quad NAND gate with Schmitt Trigger inputs.

You May Also Be Interested in

Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess