EN
  • EN
  • DE
  • IT

CD74HC137PW

Part No CD74HC137PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 3-TO-8 DECODER/DEMUX 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 765387-CD74HC137PW
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC137
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC137PW CAD Model

Description

Product Overview: CD74HC137PW from Texas Instruments

The CD74HC137PW is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This IC belongs to the 74HC series, which is well-known for its high-speed CMOS logic family. The CD74HC137PW offers a blend of speed, power efficiency, and robust functionality, making it a popular choice for a broad range of digital applications.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer with Address Latches
  • Supply Voltage Range: 2V to 6V, accommodating a variety of design requirements for both industrial and commercial products.
  • High Output Current: Capable of sourcing or sinking up to 5.2 mA, providing sufficient drive capability for most logic-level loads.
  • Propagation Delay Time: Fast signal processing with a typical delay time of 13 ns at Vcc = 5V, ensuring quick response times in critical applications.
  • Temperature Range: Operates effectively across a broad temperature range, from -55°C to 125°C, suitable for harsh environments.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications.

Applications

The CD74HC137PW is versatile and can be used in a wide array of electronic systems. Its primary function as a decoder/demultiplexer makes it ideal for:

  • Memory decoding or data routing applications
  • Interface circuitry between multiple input sources and a single output line
  • Implementation in microprocessor or microcontroller-based systems for expanding GPIO capabilities
  • Control systems requiring multiple selection lines

Reliability and Quality Assurance

With Texas Instruments' commitment to quality, the CD74HC137PW is designed to meet stringent industry standards. It undergoes rigorous testing to ensure reliability and performance under varying conditions. This IC is also supported by Texas Instruments' extensive technical documentation and application notes, assisting designers in integrating the component seamlessly into their designs.

Conclusion

The CD74HC137PW from Texas Instruments represents a blend of performance, versatility, and reliability. Whether for industrial control systems, consumer electronics, or data management applications, this IC is engineered to meet the demands of modern digital circuitry. Its compact form factor and comprehensive support make it an excellent choice for designers looking to optimize their digital logic solutions.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess