EN
  • EN
  • DE
  • IT

CD74HC137PWR

Part No CD74HC137PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP  /  Decoder/Demultiplexer 1 x 3:8 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC137
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-38065-1-ND,296-38065-6,2156-CD74HC137PWR,CD74HC137PWRE4-ND,296-38065-1,296-38065-2,CD74HC137PWRG4-ND,296-CD74HC137PWRDKR,CD74HC137PWR-ND,296-CD74HC137PWRCT,TEXTISCD74HC137PWR,CD74HC137PWRE4,CD74HC137PWRG4,296-CD74HC137PWRTR,296-38065-2-ND,296-38065-1-ND,296-38065-6-ND
Standard Package 2,000
Win Source Part Number 1006419-CD74HC137PWR
Ultra Librarian 3D Model Ultra Librarian CD74HC137PWR CAD Model

Description

Product Overview: CD74HC137PWR by Texas Instruments

The CD74HC137PWR is a high-speed CMOS logic 3-to-8-line decoder/demultiplexer with address latch manufactured by Texas Instruments. This integrated circuit (IC) is designed for use in applications requiring high noise immunity and low power consumption, typical of CMOS technology. The device is part of the HC family, which ensures compatibility with all CMOS and TTL logic levels.

Key Features

  • Versatile Functionality: The CD74HC137PWR is capable of operating as a three-to-eight-line decoder, a three-to-eight-line demultiplexer, or a 1-of-8 decoder for a three-bit binary address present at the input.
  • Address Latching Capability: This device includes an address latch that allows the user to store a three-bit address, making it suitable for applications that require data routing, memory block decoding, or device selection.
  • High-Speed Performance: With fast propagation delays and transition times, this IC is optimized for high-speed signal processing, ensuring quick response times in critical applications.
  • Low Power Consumption: The CD74HC137PWR operates with low power dissipation, making it ideal for battery-powered devices and energy-efficient systems.
  • Wide Operating Voltage Range: It features a wide operating voltage range from 2V to 6V, accommodating various logic level requirements and providing design flexibility.
  • Robust Noise Immunity: The inherent noise immunity of CMOS technology is enhanced in this device, providing reliable performance in electrically noisy environments.
  • Industry-Standard Packaging: The IC comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications.

Applications

The CD74HC137PWR is versatile in its applications, suitable for use in a wide range of systems including, but not limited to, data multiplexing, signal routing, memory block decoding, and device selection in communication systems, computers, data processors, and consumer electronics.

Quality and Reliability

As with all Texas Instruments products, the CD74HC137PWR is manufactured to high standards of quality and reliability. The device is designed to meet the rigorous demands of the electronics industry, ensuring long-term performance and stability in your applications.

You May Also Be Interested in

Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5829 $52.4610
210+ $0.4783 $100.4430
325+ $0.4633 $150.5725
450+ $0.4484 $201.7800
580+ $0.4335 $251.4300
775+ $0.3886 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess