EN
  • EN
  • DE

CD74HC151MT

Part No CD74HC151MT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 8-IN CMOS LOGIC HS 16SOIC / Multiplexer 1-Element CMOS 8-IN 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771370-CD74HC151MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC151
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC151MT CAD Model

Description

Product Overview: Texas Instruments CD74HC151MT Multiplexer

The CD74HC151MT is a high-speed CMOS logic 8-Input Multiplexer that stands out for its robust performance and versatility, manufactured by the renowned semiconductor company, Texas Instruments. This advanced multiplexer is designed to select one of the eight data inputs to a single output line, making it an essential component for various digital applications requiring efficient data routing and management.

Key Features

  • Versatile Input Selection: The CD74HC151MT provides eight input channels, allowing for a wide range of data selection and multiplexing capabilities.
  • High-Speed Operation: This device operates at high speeds, ensuring rapid data processing and minimal delays in electronic circuits.
  • Low Power Consumption: Adhering to CMOS technology, the CD74HC151MT is optimized for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Binary Address Decoding: With binary address decoding on the chip, the selection process is simplified, reducing the need for complex external circuitry.
  • Wide Operating Voltage Range: It has a broad operating voltage range of 2V to 6V, providing compatibility with various logic levels and systems.
  • On-Chip Input and Output Pull-Down Resistors: These built-in resistors ensure that inputs and outputs remain at a known state when left open.

Applications

The CD74HC151MT is suitable for a multitude of applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Computer logic
  • Industrial controls
  • Instrumentation

Quality and Reliability

As with all Texas Instruments products, the CD74HC151MT is manufactured to the highest standards of quality and reliability. It is available in a compact surface-mount package, making it ideal for space-constrained applications. Whether used in commercial or industrial environments, the CD74HC151MT is designed to perform consistently under a wide range of conditions.

In summary, the CD74HC151MT from Texas Instruments represents a reliable and efficient solution for digital data selection and multiplexing needs. Its combination of high-speed performance, low power consumption, and ease of integration make it a valuable component for designers and engineers working on advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0199 $50.9950
120+ $0.8369 $100.4280
190+ $0.8107 $154.0330
255+ $0.7846 $200.0730
330+ $0.7584 $250.2720
445+ $0.6800 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess