EN
  • EN
  • DE

CD74HC30MTE4

Part No CD74HC30MTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 8-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028377-CD74HC30MTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC30MTE4 CAD Model

Description

Product Overview: CD74HC30MTE4 by Texas Instruments

The CD74HC30MTE4 is a high-speed CMOS logic 8-input NAND gate that epitomizes Texas Instruments' commitment to combining the low power consumption of CMOS with the speed and functionality of HC logic. Designed to operate from a wide range of power supplies, this device is versatile and suitable for use in a variety of logic systems.

Key Features

  • Logic Type: 8-Input NAND Gate - This component performs the NAND function for eight inputs, making it a fundamental building block for digital circuits.
  • Operating Voltage: 2V to 6V - The CD74HC30MTE4 is designed to work with a broad range of voltages, providing flexibility for different power environments.
  • High Noise Immunity: Characterized by a noise immunity greater than 50% of the supply voltage (Vcc), it can perform reliably in electrically noisy environments.
  • Speed: Fast propagation delays and output transition times ensure that this component can meet the requirements of high-speed systems.
  • Low Power Consumption: Its CMOS technology ensures that the power consumption is minimal, especially when in the static condition.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which means it can interface with older TTL logic circuits without additional buffering.
  • Temperature Range: The device is specified for operation from -55°C to 125°C, making it suitable for industrial applications.
  • Mounting Type: Surface Mount - The CD74HC30MTE4 comes in a surface-mount package, making it ideal for compact and integrated circuit designs.

Applications

The CD74HC30MTE4 is a versatile component that can be used in various applications, including:

  • Complex logic functions
  • Signal processing
  • Data control systems
  • Computer logic
  • Instrumentation
  • PLC hardware

With its robust design and wide range of features, the CD74HC30MTE4 from Texas Instruments is an excellent choice for designers looking for a reliable 8-input NAND gate. Its ability to interface with various logic families, coupled with its high noise immunity and low power consumption, makes it a highly adaptable component for modern digital systems.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2849 $51.2820
430+ $0.2338 $100.5340
665+ $0.2265 $150.6225
915+ $0.2192 $200.5680
1,180+ $0.2119 $250.0420
1,580+ $0.1900 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess