EN
  • EN
  • DE

CD74HC374

Part No CD74HC374
Manufacturer Texas Instruments
Description High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case 83014498
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 722928-CD74HC374
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC374 CAD Model

Description

CD74HC374 High-Speed CMOS Logic Octal D-Type Flip-Flop

The CD74HC374 is a high-speed CMOS Logic Octal D-Type Flip-Flop with 3-state outputs, manufactured by Texas Instruments. This integrated circuit is designed to be used in applications that require the capture and storage of 8 bits of data, with the capability to control the output states for interfacing with bus-oriented systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • High-Speed Performance: The CD74HC374 operates at high speed, ensuring rapid data capture and transfer, making it suitable for high-performance systems.
  • Wide Operating Voltage: It features a wide operating voltage range from 2V to 6V, providing flexibility in various power environments and compatibility with TTL levels.
  • Low Power Consumption: Its low power consumption is ideal for battery-operated and power-sensitive applications.
  • 3-State Outputs: The 3-state output configuration allows for connection to a bus without interfering with other components, enabling efficient data flow management.
  • High Noise Immunity: The device boasts a significant level of noise immunity, characteristic of CMOS devices, which enhances its reliability in electrically noisy environments.
  • Robustness: Texas Instruments' commitment to quality ensures that the CD74HC374 is robust and durable, suitable for industrial-grade applications.

Applications

The CD74HC374 is versatile and can be used in a variety of applications, including:

  • Buffer/Storage Registers
  • Data Storage
  • Communication Systems
  • Computers and Computer Peripherals
  • Instrumentation and Control Systems

Product Description

The CD74HC374 is encapsulated in a 20-pin package and includes eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs load and reset all flip-flops simultaneously. The flip-flop will store the state of their individual D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on MR clears all flip-flops, forcing all Q outputs LOW, independent of the clock.

With its advanced features and reliable performance, the CD74HC374 from Texas Instruments is a great choice for designers who require a dependable and efficient octal flip-flop for their digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4842 $50.8410
255+ $0.3973 $101.3115
390+ $0.3849 $150.1110
540+ $0.3725 $201.1500
695+ $0.3601 $250.2695
930+ $0.3228 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess