EN
  • EN
  • DE
  • IT

CD74HC4020E

Part No CD74HC4020E
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTR 14BIT HS 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 012923-CD74HC4020E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC4020E CAD Model

Description

CD74HC4020E

The CD74HC4020E 14-Stage Binary Counter/Divider offers high-speed operation and low power consumption. Perfect for timing applications, it is widely utilized in clock generation, frequency counters, and general-purpose counting tasks.

  • Clock Generation
  • Frequency Counters
  • Event Counting
  • Timing Applications
  • Pulse Shaping

Features and Benefits:

  • 14 stages of binary counting
  • Operates over a wide range of voltages from 2V to 6V
  • High noise immunity
  • Functionality compatible with TTL

Its versatility and reliable operation make it an integral part of many digital applications requiring sophisticated time management and counting solutions.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 21-BIT 16CDIP
Lowest to $1.1760
Texas Instruments
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $31.9426
ON Semiconductor
IC BINARY COUNTER
Need more? Email Us
Texas Instruments
CD40103B-MIL CMOS 8-STAGE PRESET / Counter IC Element Bit
Lowest to $33.7595
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Lowest to $0.4706
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14DIP
Lowest to $7.3050
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Lowest to $0.5477
Texas Instruments
DUAL 4-BIT DECADE AND BINARY COU
Lowest to $39.3289
National Semiconductor (TI)
IC BCD COUNTER 4BIT 16CFLATPACK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess