EN
  • EN
  • DE

CD74HC4024MT

Part No CD74HC4024MT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 7-STAGE BIN RIP CNTR 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028395-CD74HC4024MT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian CD74HC4024MT CAD Model

Description

Product Overview: CD74HC4024MT from Texas Instruments

The CD74HC4024MT is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments, known for its commitment to innovation and reliability in the semiconductor industry. This particular device is a 7-stage binary ripple counter that falls under the High-Speed CMOS Logic family. It is designed to provide a versatile and efficient counting solution for a wide range of electronic applications.

The CD74HC4024MT operates with a 2V to 6V supply voltage range, making it compatible with various logic levels and suitable for battery-operated devices. Its high-speed performance is characterized by typical propagation delays varying depending on the operating voltage, with faster speeds achieved at higher voltages.

The counter advances on the negative-going edge of the clock signal, which allows for precise timing and control in digital circuits. Each stage of the counter features a master-slave flip-flop configuration, ensuring glitch-free counting even in high-speed applications. The counter's outputs are available from stages 3, 4, 5, 6, and 7, providing flexibility in output configuration and enabling the device to be used in divide-by-n applications.

One of the key advantages of the CD74HC4024MT is its low power consumption, which is a hallmark of the CMOS technology. This makes it an ideal choice for portable and power-sensitive designs. The device also exhibits high noise immunity, allowing it to perform reliably in electrically noisy environments.

For ease of integration into electronic systems, the CD74HC4024MT is available in a compact surface-mount package, specifically the TSSOP-14 (Thin Shrink Small Outline Package with 14 leads). This packaging is space-saving and suitable for automated assembly processes, making it a convenient option for mass production.

In summary, the CD74HC4024MT from Texas Instruments is an excellent choice for designers looking for a reliable and efficient binary ripple counter. With its wide operating voltage range, high-speed performance, low power consumption, and high noise immunity, this device can be seamlessly incorporated into a variety of digital applications, including timers, frequency dividers, and other sequential logic circuits.

You May Also Be Interested in

Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4143 $51.7875
295+ $0.3400 $100.3000
460+ $0.3294 $151.5240
630+ $0.3187 $200.7810
815+ $0.3081 $251.1015
1,090+ $0.2762 $301.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess