EN
  • EN
  • DE

CD74HC4051M96E4

Part No CD74HC4051M96E4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC / Analog Multiplexer Single 8:1 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±1 V ~ 5 V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 400nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771384-CD74HC4051M96E4
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4051
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC4051M96E4 CAD Model

Description

The CD74HC4051M96E4 is a high-performance CMOS Analog Multiplexer/Demultiplexer integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability. This device features a single 8-channel multiplexer/demultiplexer configuration, which makes it an ideal choice for a wide range of applications in the analog signal switching domain.

Key Features:

  • Wide Voltage Range: The CD74HC4051M96E4 operates with a 2V to 6V supply voltage range, making it compatible with a variety of logic families and ideal for battery-operated systems.
  • Low ON Resistance: With a typical ON resistance of 70Ω at 4.5V, this device ensures minimal signal distortion and attenuation, preserving signal integrity.
  • High OFF Isolation: The high OFF isolation feature prevents leakage between channels when they are not selected, maintaining signal accuracy.
  • Low Crosstalk: The reduced crosstalk between channels helps in maintaining the clarity and integrity of the signals being switched.
  • Wide Operating Temperature: The device is designed to operate over a broad temperature range from -55°C to 125°C, suitable for extreme environments.
  • Logic-Level Conversion: It can be used to interface 5V logic to 3V logic, providing versatility in mixed-voltage systems.
  • Multiple Package Options: Available in various package types, the CD74HC4051M96E4 offers flexibility for different design and space requirements.

Applications:

The CD74HC4051M96E4 serves a diverse array of applications, including but not limited to:

  • Signal routing and switching in communication systems
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog conversion systems
  • Audio and video switching
  • Industrial control systems
  • Instrumentation

As a product of Texas Instruments, the CD74HC4051M96E4 is backed by a legacy of quality and innovation, ensuring reliable performance for your critical applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3090 $50.9850
350+ $0.2894 $101.2900
540+ $0.2796 $150.9840
770+ $0.2601 $200.2770
1,000+ $0.2503 $250.3000
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,700 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess