EN
  • EN
  • DE

CD74HC4075M

Part No CD74HC4075M
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 3CH 3-INP 14SOIC / OR Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Discontinued
Logic Type OR Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC4075
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577602-CD74HC4075M
Ultra Librarian 3D Model Ultra Librarian CD74HC4075M CAD Model

Description

Product Overview: CD74HC4075M from Texas Instruments

The CD74HC4075M is a high-speed CMOS logic triple 3-input OR gate integrated circuit produced by Texas Instruments, a leader in semiconductor solutions. This advanced IC is designed to operate at a voltage range of 2V to 6V, making it versatile for a variety of applications in modern electronic systems.

Encased in an SOIC-14 package, the CD74HC4075M offers a compact form factor that is suitable for space-constrained applications. The device features three OR gates with three inputs each, which are capable of handling standard CMOS levels. The high noise immunity and low power consumption of the CD74HC4075M make it an excellent choice for battery-operated devices and other power-sensitive applications.

The CD74HC4075M is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. This robust temperature range is ideal for industrial and automotive applications that require consistent operation despite fluctuating temperatures.

Key specifications of the CD74HC4075M include:

  • Logic Type: Triple 3-Input OR Gate
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-14
  • High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
  • Low Power Consumption: 20µA max at VCC = 6V

Engineers and designers choose the CD74HC4075M for its ease of use and integration into a wide array of digital logic circuits. The device's balanced propagation delay and transition times further enhance its use in high-speed systems. Additionally, the CD74HC4075M is compatible with all forms of logic, which means it can be used as a direct replacement for other standard logic types without the need for additional components or complex configurations.

Whether you are developing consumer electronics, communication devices, or automotive systems, the CD74HC4075M from Texas Instruments offers the performance and reliability you need to create efficient and effective digital logic solutions.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3211 $51.3760
380+ $0.2635 $100.1300
590+ $0.2553 $150.6270
810+ $0.2470 $200.0700
1,050+ $0.2388 $250.7400
1,405+ $0.2141 $300.8105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess