EN
  • EN
  • DE
  • IT

CD74HC4075PWR

Part No CD74HC4075PWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 3CH 3-INP 14TSSOP  /  OR Gate IC 3 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC4075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-9228-1-ND,CD74HC4075PWRE4-ND,296-9228-1,CD74HC4075PWRG4-ND,296-9228-2,296-9228-2-NDR,-CD74HC4075PWRE4,-CD74HC4075PWRE4-NDR,-CD74HC4075PWRG4,296-9228-6,-296-9228-1,CD74HC4075PWRE4,-CD74HC4075PWR-NDR,CD74HC4075PWRG4,-CD74HC4075PWRG4-NDR,TEXTISCD74HC4075PWR,2156-CD74HC4075PWR,296-9228-1-NDR
Standard Package 2,000
Win Source Part Number 1153861-CD74HC4075PWR
Ultra Librarian 3D Model Ultra Librarian CD74HC4075PWR CAD Model

Description

Product Overview: CD74HC4075PWR from Texas Instruments

The CD74HC4075PWR is a high-performance CMOS Triple 3-Input OR Gate integrated circuit, brought to you by the renowned semiconductor manufacturer Texas Instruments (TI). This logic gate is part of the HC family, which signifies high speed and low power consumption, making it an ideal choice for a wide range of electronic applications.

This particular device is designed to operate with a supply voltage ranging from 2V to 6V, providing the flexibility needed for both standard and low-voltage operations. The CD74HC4075PWR is characterized by its robustness, with the ability to handle currents of up to 25mA for each output, ensuring reliable performance even under demanding conditions.

The CD74HC4075PWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is not only space-efficient but also conducive for automated surface-mount assembly processes. This packaging makes it suitable for high-density mounting and is a preferred choice for compact electronic designs.

Key Features and Benefits

  • Logic Type: Triple 3-Input OR Gate, offering a fundamental logic function that is essential in digital circuits.
  • High-Speed Operation: Typical propagation delays as low as 13 ns, ensuring swift response times in critical applications.
  • Low Power Consumption: The HC technology provides a balance between speed and power efficiency, reducing energy usage in battery-powered devices.
  • Wide Operating Voltage Range: Compatibility with a variety of power supplies due to its 2V to 6V operating range.
  • Output Drive Capability: Capable of driving up to 25mA per output, making it suitable for driving LEDs or other light loads.
  • Package: Supplied in a TSSOP-14 package, ideal for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range from -55°C to 125°C, accommodating extreme environmental conditions.

Applications

The CD74HC4075PWR is versatile and can be used in various applications, including:

  • Industrial Controls
  • Data Processing
  • Consumer Electronics
  • Alarm Systems
  • Logic Function Implementation

With its robust design and high functionality, the CD74HC4075PWR from Texas Instruments is a reliable and efficient solution for designers looking to incorporate OR logic functions into their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT SCHMITT 2CH 2-IN 6TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14DHVQFN
Lowest to $0.4042
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.6240
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.3260
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Need more? Email Us
National Semiconductor (TI)
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel 14-TSSOP
Lowest to $0.6940
ON Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6089 $57.8455
225+ $0.4996 $112.4100
350+ $0.4841 $169.4350
480+ $0.4684 $224.8320
620+ $0.4528 $280.7360
830+ $0.4060 $336.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess