The CD74HC4094PWT is a high-speed silicon-gate CMOS 8-stage shift-and-store bus register designed by Texas Instruments. This integrated circuit is part of the HC family, which is well-known for its high noise immunity and low power consumption. The device is particularly suitable for a wide range of digital applications, from consumer electronics to sophisticated industrial hardware.
Key Features
- Logic Type: 8-Stage Shift and Store Bus Register
- Supply Voltage Range: 2V to 6V, making it compatible with TTL levels and suitable for battery-operated devices.
- Output Drive Capability: 15 LSTTL loads, ensuring compatibility with various logic families.
- High On-Output Current: 7.8mA at VCC = 4.5V
- Shift Frequency: Up to 80MHz (typical), which is suitable for high-speed operations.
- Package: TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications.
Functional Description
The CD74HC4094PWT features an 8-bit serial-in, parallel-out shift register that also includes a storage register and 3-state outputs. Data is shifted on the positive-going transitions of the shift register clock input (SH_CP). The data in the shift register is transferred to the storage register when a high logic level is applied to the storage register clock input (ST_CP). If the output enable (OE) is held high, the outputs of the storage register will be in a high-impedance state, allowing for bus connectivity.
Applications
Thanks to its high-speed operation and compatibility with multiple logic families, the CD74HC4094PWT is an excellent choice for a variety of applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- LED displays and signboards
- Data storage and transfer systems
- Automotive systems
- Industrial control circuits
Overall, the CD74HC4094PWT from Texas Instruments is a versatile and reliable component that provides a seamless interface between peripheral and core components in digital systems.