EN
  • EN
  • DE

CD74HC595E

Part No CD74HC595E
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Package Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CD74HC595E,CD74HC595E-ND,296-33112-5,-296-33112-5-ND,-CD74HC595EE4-NDR,-CD74HC595EE4,TEXTISCD74HC595E
Standard Package 25
Win Source Part Number 1051594-CD74HC595E
Ultra Librarian 3D Model Ultra Librarian CD74HC595E CAD Model

Description

Product Overview: CD74HC595E from Texas Instruments

The CD74HC595E is a high-speed CMOS device designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is an 8-bit shift register with a storage register and 3-state outputs. The product is widely recognized for its robust functionality and versatility in a multitude of digital applications.

The device features an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Data is shifted on the positive-going transitions of the shift register clock input (SHCP). The data in the storage register appears at the output whenever the output enable input (OE) is LOW. A high on OE causes the outputs to assume a high-impedance OFF-state. Operation of the shift register is not affected by the OE input.

An important attribute of the CD74HC595E is its ability to directly drive LEDs or other displays, thanks to the 3-state output (8 mA output drive at 5V) which can interface with and drive TTL-level inputs. This makes it an excellent choice for expanding the output capabilities of microcontrollers, while minimizing the required I/O pins.

The serial output feature allows for cascading of multiple CD74HC595E devices, enabling the extension of serial communication to additional inputs or outputs. This daisy-chaining capability is particularly useful in applications requiring high-density I/O configurations, such as LED displays, digital control systems, and communication control interfaces.

The CD74HC595E operates over a wide voltage range from 2V to 6V and is characterized for operation from -55°C to 125°C, making it suitable for industrial applications. Its low power consumption and high noise immunity are compliant with the requirements of JEDEC standard no. 7A. The device is available in a 16-pin DIP package, ensuring easy integration into a variety of circuit boards and systems.

In summary, Texas Instruments' CD74HC595E is a highly functional and reliable component for applications requiring data storage, serial-to-parallel conversion, and an interface with high-drive outputs. Its ease of use, combined with the quality and support from Texas Instruments, makes it an essential part of any digital logic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess