EN
  • EN
  • DE

CD74HC597MT

Part No CD74HC597MT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028445-CD74HC597MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC597MT CAD Model

Description

Overview of Texas Instruments CD74HC597MT

The CD74HC597MT is a high-performance, CMOS 8-bit shift register with input latches manufactured by Texas Instruments. This versatile integrated circuit is designed to interface with the high-speed requirements of modern digital systems. It is particularly well-suited for applications that require the capture and serial-to-parallel conversion of data, such as in data acquisition systems, digital signal processing, and computer peripherals.

Key Features and Benefits

  • High-Speed CMOS Technology: The CD74HC597MT is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation. This makes it ideal for battery-operated and portable devices where power efficiency is critical.
  • 8-Bit Serial-In, Parallel-Out Shift Register: The device features an 8-bit serial input to parallel output shift register, which allows for efficient data transfer and manipulation in a variety of digital applications.
  • Input Latches: Each bit of the shift register has a corresponding latch that enables the user to store data temporarily, providing flexibility in timing and data handling.
  • Multiple Operation Modes: The CD74HC597MT can operate in both shift register mode and storage register mode, offering versatility in application use.
  • Direct Overriding Clear: An asynchronous clear input (CLR) allows the user to reset the shift register, ensuring a quick return to a known state whenever necessary.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2V to 6V, accommodating various logic levels and system requirements.
  • Compatibility: The outputs are compatible with standard TTL (Transistor-Transistor Logic) levels, making the CD74HC597MT easily integratable with existing digital systems.
  • Robust Packaging: The component comes in a surface-mount package, which is suitable for automated assembly processes and helps in saving board space.

Applications

The CD74HC597MT is a versatile component that can be used in a wide range of applications. Common uses include:

  • Data acquisition systems
  • Serial-to-parallel data conversion
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems
  • Computer peripherals and interfaces

With its combination of high-speed operation, low power consumption, and functional versatility, the Texas Instruments CD74HC597MT shift register is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0610 $53.0500
115+ $0.8706 $100.1190
180+ $0.8434 $151.8120
250+ $0.8162 $204.0500
320+ $0.7890 $252.4800
425+ $0.7074 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess