EN
  • EN
  • DE

CD74HCT04MT

Part No CD74HCT04MT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX CMOS HS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 19ns @ 4.5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028474-CD74HCT04MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT04MT CAD Model

Description

Product Overview: CD74HCT04MT - Texas Instruments

The CD74HCT04MT is a high-speed CMOS Logic Hex Inverter manufactured by Texas Instruments, renowned for its commitment to producing high-quality and reliable components for a wide range of electronic applications. This integrated circuit is designed to function as six independent inverters and is a crucial element in digital electronics where signal inversion is necessary.

The device is part of the HCT family, which means it combines the low power advantages of CMOS circuitry with the ability to interface with TTL logic levels. This makes the CD74HCT04MT highly versatile, as it can be used in systems that incorporate both CMOS and TTL technologies.

Key Features:

  • Logic Type: Hex Inverter - The chip contains six inverting gates that operate independently.
  • Supply Voltage Range: 4.5V to 5.5V - Compatible with standard 5V systems, providing a convenient power requirement for various applications.
  • High Output Current: ±4mA - Capable of driving multiple loads simultaneously.
  • Propagation Delay Time: 8ns at 4.5V - Ensures fast response times for high-speed operations.
  • Operating Temperature Range: -55°C to 125°C - Suitable for use in extreme environmental conditions.
  • Mounting Type: Surface Mount - The device comes in a compact SOIC package, making it ideal for space-constrained applications.
  • Package / Case: 14-SOIC - A widely used package that is easy to integrate into various circuit designs.

This inverter is a reliable choice for designers looking to implement logic level conversion, waveform shaping, or any application requiring an inverted signal. Its compatibility with TTL levels alongside its static operation eliminates the need for pull-up resistors and ensures a stable logic inversion regardless of the input signal.

With its robust design and the ability to operate in a wide range of temperatures, the CD74HCT04MT is suitable for industrial, automotive, and consumer electronics applications. Whether you're working on simple logic circuits or complex digital systems, this hex inverter from Texas Instruments is an essential component that provides high performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess