EN
  • EN
  • DE

CD74HCT161M

Part No CD74HCT161M
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HCT
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 20 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-9256-5,-CD74HCT161M-NDR,CD74HCT161ME4,-296-9256-5-ND,-CD74HCT161ME4,-CD74HCT161MG4-NDR,-CD74HCT161MG4,-CD74HCT161ME4-NDR,296-9256-5,CD74HCT161ME4-ND
Standard Package 40
Win Source Part Number 1002542-CD74HCT161M
Ultra Librarian 3D Model Ultra Librarian CD74HCT161M CAD Model

Description

Product Overview: CD74HCT161M High-Speed CMOS Logic Presettable Counter

The CD74HCT161M is a high-speed, high-performance integrated circuit from Texas Instruments, designed as a presettable synchronous 4-bit binary counter. This device is part of the HCT family, which is compatible with standard CMOS integrated circuits and offers the benefit of high-speed operation similar to LS-TTL gates. The CD74HCT161M is fabricated with silicon gate CMOS technology and provides the user with a robust and reliable performance in a wide range of applications.

Key Features

  • Synchronous Counting and Loading: The counter operation is synchronized by the clock input, ensuring precise timing and sequencing for counting operations. The synchronous load feature allows the counter to be preset to any desired value when the load input is activated.
  • High-Speed Performance: With a typical clock frequency of 50 MHz, the CD74HCT161M is designed for applications requiring fast counting speeds.
  • Low Power Consumption: The HCT technology ensures low power dissipation, making it ideal for power-sensitive designs.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 4.5V to 5.5V, providing versatility in different circuit environments.
  • Output Capability: The counter features standard outputs which can drive up to 10 LS-TTL loads, facilitating easy integration with other logic components.
  • Multiple Counter Modes: The CD74HCT161M can operate in several modes including presettable counter, clear counter, and ripple-carry binary counting, offering flexibility for various applications.

Applications

The CD74HCT161M is suitable for a broad array of applications, including:

  • Industrial control systems
  • Process control counters
  • Data processing systems
  • High-speed timers
  • Frequency dividers
  • Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CD74HCT161M is no exception. It is designed and tested to meet the high standards expected of TI products, ensuring reliability and performance in even the most demanding conditions.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3819 $51.5565
320+ $0.3134 $100.2880
495+ $0.3036 $150.2820
685+ $0.2938 $201.2530
885+ $0.2840 $251.3400
1,180+ $0.2546 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,585 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess