EN
  • EN
  • DE

CD74HCT20MTE4

Part No CD74HCT20MTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 28ns @ 4.5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771406-CD74HCT20MTE4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT20MTE4 CAD Model

Description

CD74HCT20MTE4 Dual 4-Input NAND Gate by Texas Instruments

The CD74HCT20MTE4 is a high-performance CMOS logic dual 4-input NAND gate integrated circuit, designed and manufactured by Texas Instruments. This device is part of the HCT family, which is characterized by its high-speed and low-power consumption, making it an excellent choice for a wide range of digital applications. The CD74HCT20MTE4 is specifically engineered to operate with a 5V power supply, providing robust noise immunity and stable performance.

This integrated circuit features two independent 4-input NAND gates, which are fundamental components in digital electronics used for creating complex logic functions. The dual-gate configuration allows for more compact circuit designs and can be used in various applications such as logic gate systems, computing, signal processing, and other electronic systems requiring high-speed logic operations.

The CD74HCT20MTE4 is packaged in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for surface-mounted technology, offering a space-saving solution for PCB design. This package type also helps in achieving lower resistance and inductance at the connection points, providing better device performance in high-frequency applications.

Key features of the CD74HCT20MTE4 include:

  • Logic Type: Dual 4-Input NAND Gate
  • Operating Voltage: 4.5V to 5.5V
  • High Output Current: -4 mA to 4 mA
  • Propagation Delay Time: 18 ns at 4.5V
  • Operating Temperature Range: -55°C to 125°C
  • Output Type: Standard
  • Mounting Type: Surface Mount
  • Package / Case: 14-TSSOP

With its robust design, the CD74HCT20MTE4 ensures reliable operation even in harsh environmental conditions. The device's performance is characterized by low power dissipation and high noise immunity, which are critical parameters for modern digital systems. Texas Instruments' commitment to quality and performance is evident in the CD74HCT20MTE4, making it a dependable choice for designers and engineers looking for a dual 4-input NAND gate solution.

Overall, the CD74HCT20MTE4 by Texas Instruments is a versatile and efficient component that meets the stringent requirements of complex digital logic circuits and is a valuable addition to any electronic design project.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess