EN
  • EN
  • DE

CD74HCT221M

Part No CD74HCT221M
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 18NS 16SOIC  /  Monostable Multivibrator 18 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74HCT
Package Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 18 ns
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HCT221M-ND,296-26023-5,CD74HCT221ME4-ND,CD74HCT221ME4
Standard Package 40
Win Source Part Number 1040415-CD74HCT221M
Ultra Librarian 3D Model Ultra Librarian CD74HCT221M CAD Model

Description

The CD74HCT221M is a high-speed CMOS logic dual monostable multivibrator manufactured by Texas Instruments. This integrated circuit is known for its robust performance and reliability, making it an ideal choice for a wide range of digital applications. The device features two independent channels, each with its own trigger and reset inputs, providing flexibility for various timing configurations.

Key Features

  • Logic Type: Dual Monostable Multivibrator - The device has two separate monostable multivibrators that can be used independently for generating precise time delays or as pulse generators.
  • Supply Voltage Range: 4.5V to 5.5V - This voltage range is compatible with TTL levels, allowing for easy integration into existing 5V systems.
  • High-Speed Performance: The CD74HCT221M offers fast propagation delay times, ensuring quick response to input signals for time-critical applications.
  • Temperature Range: -55°C to 125°C - A wide operating temperature range makes this device suitable for use in various environmental conditions.
  • Package: SOIC-16 - The small-outline integrated circuit (SOIC) package with 16 pins allows for a compact footprint on printed circuit boards (PCBs).
  • Compatibility: TTL input and output levels make it compatible with other TTL logic families, offering ease of use in mixed-logic environments.

Applications

The CD74HCT221M is versatile and can be used in numerous applications, including:

  • Precision timing circuits
  • Pulse shaping and generation
  • Sequential control systems
  • Waveform generation
  • Industrial controls

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The CD74HCT221M is no exception, benefiting from Texas Instruments' rigorous testing and validation processes. Customers can also access extensive technical documentation, application notes, and support from TI's online resources and customer service teams.

You May Also Be Interested in

Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0974 $54.8700
115+ $0.9005 $103.5575
175+ $0.8723 $152.6525
240+ $0.8442 $202.6080
310+ $0.8161 $252.9910
415+ $0.7316 $303.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess