EN
  • EN
  • DE

CD74HCT368M96

Part No CD74HCT368M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT368
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577702-CD74HCT368M96
Ultra Librarian 3D Model Ultra Librarian CD74HCT368M96 CAD Model

Description

Product Overview: CD74HCT368M96 from Texas Instruments

The CD74HCT368M96 is a high-speed CMOS Logic Octal Bus Transceiver manufactured by Texas Instruments. This integrated circuit is designed to be used in applications that require bidirectional communication between data buses. The device features eight non-inverting buffers with 3-state outputs, providing a versatile interface between asynchronous communication elements.

Key Features

  • High-Speed Performance: The CD74HCT368M96 operates at high speeds, making it suitable for fast data transfer applications.
  • Logic Level Compatibility: It is compatible with standard CMOS levels and has the ability to drive 15 LSTTL loads, which allows for easy integration with other logic families.
  • 3-State Outputs: The 3-state outputs ensure minimal power consumption when the transceiver is not in use, by effectively disconnecting the output.
  • Wide Operating Voltage: This device can function over a broad voltage range from 4.5V to 5.5V, accommodating various system requirements.

Applications

The CD74HCT368M96 is suitable for a wide range of applications, including:

  • Bus Interface in Microprocessor/Microcontroller based systems
  • Data communication and signal buffering
  • Memory address drivers
  • Peripheral drivers

Product Specifications

The CD74HCT368M96 comes in a 20-pin SOIC package, which is widely used and easy to solder onto PCBs. Its operating temperature range is from -55°C to 125°C, ensuring reliability across various environmental conditions. The device also meets or exceeds the specifications of the JEDEC standard no. 7A.

Quality and Reliability

As with all Texas Instruments products, the CD74HCT368M96 is designed with a focus on quality and reliability. It undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. Whether used in commercial, industrial, or military-grade applications, this transceiver provides the performance and durability needed for critical data communication tasks.

For detailed information, datasheets, and technical support, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8290 $53.8850
150+ $0.6802 $102.0300
230+ $0.6590 $151.5700
315+ $0.6377 $200.8755
410+ $0.6164 $252.7240
545+ $0.5527 $301.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess