EN
  • EN
  • DE

CD74HCT4060M96

Part No CD74HCT4060M96
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 14-BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 30 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT4060
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577720-CD74HCT4060M96
Ultra Librarian 3D Model Ultra Librarian CD74HCT4060M96 CAD Model

Description

The CD74HCT4060M96 is a high-speed CMOS Logic 14-stage binary counter/divider and oscillator manufactured by Texas Instruments, designed for use in a wide range of electronic applications requiring timing and counting functionalities. This integrated circuit (IC) is a member of the HCT (High-speed CMOS, TTL compatible) family, ensuring compatibility with TTL logic levels while offering the speed and low power consumption of CMOS technology.

Key Features:

  • Logic Type: 14-Stage Binary Counter/Divider and Oscillator
  • Supply Voltage Range: 4.5V to 5.5V, making it suitable for 5V logic systems.
  • High-Speed Operation: Ensures quick response times suitable for high-frequency applications.
  • Low Power Consumption: CMOS technology offers reduced power usage, which is crucial for battery-operated devices.
  • Output Frequency Range: Adjustable through external RC or crystal, providing flexibility in timing applications.
  • Package: Supplied in a 16-pin SOIC package (M96 suffix), ideal for space-constrained applications.

Applications:

The CD74HCT4060M96 is versatile and can be used in a variety of applications, including:

  • Time-delay circuits
  • Frequency counters
  • Time-division multiplexing
  • Alarm systems
  • Sequential timing
  • Low-power clock generators

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The CD74HCT4060M96 is no exception, as it is designed to meet the stringent requirements of the industrial and commercial markets. It is characterized for operation from -55°C to 125°C, ensuring performance in a wide range of environmental conditions.

Ordering and Packaging:

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its industry-standard SOIC packaging allows for straightforward PCB design and soldering, making it a convenient choice for mass production and prototyping alike.

You May Also Be Interested in

Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5816 $52.3440
210+ $0.4773 $100.2330
325+ $0.4623 $150.2475
450+ $0.4474 $201.3300
580+ $0.4325 $250.8500
775+ $0.3878 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess