EN
  • EN
  • DE

CD74HCT4543E

Part No CD74HCT4543E
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC BCD-7 LATCH/DECOD/DRVR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 1 Digit
Operating Supply Current 8μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 765525-CD74HCT4543E
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT4543
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HCT4543E CAD Model

Description

Overview of Texas Instruments CD74HCT4543E

The CD74HCT4543E is a high-speed silicon-gate CMOS device from Texas Instruments designed to interface between a digital system and a seven-segment display. This integrated circuit is particularly suitable for implementing BCD-to-seven-segment decoders/drivers in a variety of applications where reliability and performance are critical.

Key Features

  • Logic Type: BCD to 7-Segment Latch/Decoder/Driver
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Output Current: Capable of driving common cathode LEDs and incandescent indicators directly
  • Logic Family: HCT
  • Mounting Type: Through Hole
  • Package / Case: PDIP-16

Performance Characteristics

The CD74HCT4543E is designed to be compatible with the high-speed CMOS logic family. It has a typical propagation delay time of 18ns and a low power consumption, which is ideal for battery-powered and energy-efficient designs. Its latch storage capability allows the BCD inputs to be stored, while the seven-segment outputs remain stable.

Applications

This versatile decoder/driver can be used in a wide range of applications that require BCD-to-seven-segment decoding or driving capabilities. Common applications include:

  • Digital clocks and timers
  • Instrumentation displays
  • Calculator displays
  • Electronic meters
  • Other consumer electronics with numeric displays

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HCT4543E is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Availability

The CD74HCT4543E is widely available in a PDIP-16 package and can be sourced through Texas Instruments' extensive distribution network. Its through-hole mounting design ensures ease of integration into existing and new designs alike.

You May Also Be Interested in

Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess