CD74HCT540E - Octal Buffer/Line Driver
The CD74HCT540E is a high-speed CMOS octal buffer or line driver that exhibits low power consumption and delivers high data throughput. This inverting buffer is designed to optimize signal integrity and reliability in digital signal processing and communications systems.
- Applications:
- Microprocessor Interfaces
- Data Buses
- Peripheral Control
- Features and Benefits:
- High Current Outputs: Assures high fan-out capability.
- Low Power Dissipation: Ensures energy efficiency during operation.
- TTL-Compatible Inputs: Suitable for interfacing with TTL devices.
- Additional Details:
- Package: DIP-20 pin format for easy PCB mounting.
- Operating Temperature: -40°C to 85°C, adaptable for harsh environments.