EN
  • EN
  • DE

CDCE813QPWRQ1

Part No CDCE813QPWRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTHESIZER 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Clock Synthesizer, Jitter Cleaner
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS, Crystal
Number of Circuits 1
Frequency - Max 230MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number CDCE813
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577922-CDCE813QPWRQ1
Ultra Librarian 3D Model Ultra Librarian CDCE813QPWRQ1 CAD Model

Description

Texas Instruments CDCE813QPWRQ1 Automotive Clock Generator

The CDCE813QPWRQ1 from Texas Instruments is a high-performance, automotive-grade clock generator designed to meet the stringent requirements of the automotive industry. This device is part of Texas Instruments' clock distribution portfolio, providing a reliable and flexible clocking solution for automotive infotainment and advanced driver assistance systems (ADAS).

With its integrated Phase-Locked Loop (PLL) technology, the CDCE813QPWRQ1 offers low-jitter and high-accuracy clock signals that are essential for high-speed data communication and digital signal processing in modern vehicles. The device supports multiple output frequencies that can be easily programmed via an I2C interface, making it a versatile solution for various applications.

The CDCE813QPWRQ1 is capable of generating up to three independent output clocks from a single input reference, which can be sourced from an external crystal or a clock signal. This feature simplifies the design and reduces the component count in complex automotive systems. The output frequencies are highly configurable, with the ability to fine-tune the frequency to meet specific system requirements.

As an automotive-qualified product, the CDCE813QPWRQ1 meets the AEC-Q100 standard, ensuring operation under extreme temperature conditions and high reliability in the challenging automotive environment. The device is offered in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is optimized for thermal performance and space-constrained applications.

Key features of the CDCE813QPWRQ1 include:

  • Automotive AEC-Q100 qualified
  • Integrated PLL for low-jitter clock generation
  • Up to three programmable clock outputs
  • I2C interface for easy programmability
  • Wide operating temperature range (-40°C to +105°C)
  • Compact 14-pin TSSOP package with PowerPAD™

In summary, the CDCE813QPWRQ1 is a robust, flexible, and precise clock generation solution, designed to meet the high performance and reliability standards of the automotive industry. It is an ideal choice for designers looking to optimize their automotive systems with a trusted clock source.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6128 $50.5792
34+ $2.9644 $100.7896
53+ $2.8718 $152.2054
72+ $2.7791 $200.0952
94+ $2.6865 $252.5310
125+ $2.4086 $301.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess