EN
  • EN
  • DE

CDCFR83DBQ

Part No CDCFR83DBQ
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 533MHZ 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Memory, RDRAM
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 533MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number CDCFR83
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577942-CDCFR83DBQ
Ultra Librarian 3D Model Ultra Librarian CDCFR83DBQ CAD Model

Description

Introducing the CDCFR83DBQ – A High-Performance Clock Buffer from Texas Instruments

The CDCFR83DBQ is a state-of-the-art clock buffer solution designed by Texas Instruments to meet the demanding requirements of high-speed digital systems. This precision device is engineered to provide a low-skew, low-jitter clock distribution function that is essential for synchronizing data transfers and operation timing in complex electronic systems.

At the heart of the CDCFR83DBQ lies an advanced fan-out buffer architecture that can distribute one or two input clock signals to eight outputs with minimal skew. This feature is crucial for maintaining the integrity of high-speed signals, ensuring that all system components receive a consistent and timely clock signal. The device supports a wide range of input clock frequencies, making it highly versatile and suitable for various applications, including servers, telecommunications, computing, and high-performance data acquisition systems.

The CDCFR83DBQ boasts a differential LVPECL (Low Voltage Positive Emitter Coupled Logic) input which is compatible with LVDS, CML, or LVPECL outputs. This flexibility enables the device to interface with a broad array of signal standards, thereby simplifying system design and integration. The outputs can also be enabled or disabled via hardware control pins, providing further control and power-saving options.

Designed with a focus on reliability, the CDCFR83DBQ operates over a wide temperature range and is housed in a compact 24-pin SSOP (Shrink Small Outline Package) that is conducive to space-constrained applications. The device also features a fail-safe function that ensures the output is in a high impedance state should the input clock fail, thus preventing system malfunction.

For engineers and designers looking for a clock buffer that offers precision, versatility, and reliability, the CDCFR83DBQ from Texas Instruments is an excellent choice. Its technical sophistication ensures that it can meet the needs of the most advanced digital systems, helping to maintain signal integrity and synchronization across multiple components.

Explore the capabilities of the CDCFR83DBQ and discover how Texas Instruments continues to push the boundaries of clock distribution technology, delivering performance and quality that you can rely on.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2901 $51.0307
17+ $5.9816 $101.6872
26+ $5.7947 $150.6622
36+ $5.6077 $201.8772
47+ $5.4208 $254.7776
62+ $4.8600 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess