EN
  • EN
  • DE

CDCLVD110AVFG4

Part No CDCLVD110AVFG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description PROGRAMMABLE LOW-VOLTAGE 1:10 LVDS CLOCK DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVDS
Output LVDS
Frequency - Max 1.1GHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1160642-CDCLVD110AVFG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVD110
Introduction Date February 02, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCLVD110AVFG4 CAD Model

Description

Product Overview: CDCLVD110AVFG4

The CDCLVD110AVFG4 is a high-performance clock buffer from Texas Instruments, designed to meet the needs of demanding applications that require low jitter and high-frequency clock distribution. This device is part of the CDCLVD family, which is known for its versatility and reliability in clock management solutions.

Key Features

  • Low Jitter Performance: The CDCLVD110AVFG4 boasts exceptionally low jitter, which is crucial for maintaining signal integrity in high-speed communication systems and ensuring reliable performance in applications such as data acquisition, telecommunications, and digital signal processing.
  • Multiple Outputs: Equipped with 10 differential LVDS (Low-Voltage Differential Signaling) outputs, this clock buffer can distribute a single input clock to multiple destinations without significant signal degradation.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for a variety of applications and allowing for flexible design options.
  • Programmable Output Voltage: The output voltage levels are programmable, which provides designers with the flexibility to match the signal levels required by the target application.
  • Power Supply: The device operates with a 3.3V power supply, which is a common voltage level in many electronic systems, ensuring easy integration into existing designs.

Applications

The CDCLVD110AVFG4 is versatile and can be used in a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Telecommunication infrastructure
  • Server and storage platforms
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The CDCLVD110AVFG4 is built to meet the stringent requirements of industrial and commercial applications. It undergoes rigorous testing and quality control measures to ensure it performs to the highest standards.

In summary, the CDCLVD110AVFG4 from Texas Instruments is an ideal choice for designers looking for a high-quality, low-jitter clock buffer capable of driving multiple LVDS outputs. Its programmability, wide frequency range, and low power consumption make it a flexible and efficient solution for a multitude of timing-critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3459 $51.4213
17+ $6.0275 $102.4675
26+ $5.8391 $151.8166
36+ $5.6507 $203.4252
46+ $5.4624 $251.2704
62+ $4.8973 $303.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess