EN
  • EN
  • DE

CDCLVD2102RG

Part No CDCLVD2102RG
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1314+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 730305-CDCLVD2102RG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCLVD2102RG CAD Model

Description

The CDCLVD2102RG from Texas Instruments is a high-performance, two-output low-voltage differential signaling (LVDS) clock buffer designed to meet the stringent requirements of today's high-speed digital systems. This device is part of TI's clock distribution product line, which is renowned for delivering quality, reliability, and performance.

Key Features

  • Frequency Range: The CDCLVD2102RG operates at a wide frequency range, making it suitable for various applications ranging from low-frequency operations to high-speed data transfers.
  • Output Skew: It offers exceptionally low additive phase noise and output skew, which is crucial for maintaining signal integrity in high-speed communications.
  • Power Supply: The device is designed for a 2.5V or 3.3V power supply, providing flexibility in different system voltage requirements.
  • Robustness: It features a fail-safe input that ensures the output remains in a high-impedance state should the input clock stop, enhancing the reliability of the overall system.
  • Form Factor: The CDCLVD2102RG comes in a small-outline package, making it ideal for space-constrained applications.

Applications

The CDCLVD2102RG is well-suited for a variety of applications, including but not limited to:

  • High-speed digital data processing
  • Telecommunication and networking equipment
  • Computing and storage systems
  • Industrial and medical equipment

Quality and Support

With Texas Instruments' commitment to quality, the CDCLVD2102RG is designed to meet the rigorous standards of the industry. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes, to ensure seamless integration into their design projects.

Conclusion

In summary, the CDCLVD2102RG is an exemplary clock buffer solution that combines performance, versatility, and reliability. Its advanced features and support from Texas Instruments make it an essential component for any high-speed digital system looking to maintain signal integrity and system robustness.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess