EN
  • EN
  • DE

CDCU877A

Part No CDCU877A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 1.8V PHASE LOCK LOOP CLOCK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160683-CDCU877A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCU877A CAD Model

Description

The Texas Instruments CDCU877A represents a pinnacle of precision in clock distribution technology. Designed to meet the stringent demands of complex digital systems, this advanced clock driver and distributor is engineered to provide a reliable and high-performance solution for a wide range of applications, including telecommunications, data communications, and high-speed computing.

Key Features

  • High-Quality Clock Distribution: The CDCU877A is capable of distributing one or two input clocks to seven outputs with minimal skew, ensuring synchronous operation across all connected components.
  • Flexible Input Frequency Range: It supports a wide range of input frequencies, from 10 MHz to 200 MHz, making it versatile for various system designs and applications.
  • Low Jitter Performance: This product is designed to minimize jitter, thereby enhancing the overall system performance and reliability.
  • Programmable Output Frequency: Outputs can be programmed to different frequencies, allowing for a high degree of customization to meet specific design requirements.
  • Robust Thermal Performance: The CDCU877A comes in a thermally efficient package that aids in maintaining optimal operating temperatures.

Applications

The CDCU877A is suitable for a variety of applications, including but not limited to:

  • High-speed digital signal processors (DSPs)
  • Networking equipment such as routers and switches
  • Server and storage systems
  • Wireless infrastructure
  • Industrial control systems

Technical Specifications

Some of the technical specifications of the CDCU877A include:

  • Supply Voltage: 3.3V ±0.3V
  • Output Types: LVPECL, LVCMOS
  • Operating Temperature Range: -40°C to 85°C
  • Package: 64-pin LQFP (Low Profile Quad Flat Package)

The Texas Instruments CDCU877A is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its advanced features and flexible design, it stands as an essential building block for any system requiring precise clock distribution.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5095 $57.0570
13+ $7.8027 $101.4351
20+ $7.5589 $151.1780
28+ $7.3150 $204.8200
36+ $7.0712 $254.5632
48+ $6.3397 $304.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess