EN
  • EN
  • DE

CDCV857AGQLR

Part No CDCV857AGQLR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 56BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 180MHz
Divider/Multiplier No/No
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number CDCV857
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578015-CDCV857AGQLR
Ultra Librarian 3D Model Ultra Librarian CDCV857AGQLR CAD Model

Description

Introducing the CDCV857AGQLR Clock Buffer from Texas Instruments

The CDCV857AGQLR is a high-performance clock buffer from Texas Instruments designed to meet the needs of demanding applications that require precise clock distribution and minimal skew. This device is part of TI's extensive range of clock management solutions, tailored to ensure reliable and efficient timing control in various electronic systems.

This clock buffer is a 3.3V Phase-Lock Loop (PLL) clock driver that operates at a high frequency, making it ideal for applications such as high-speed digital systems, networking equipment, and communication infrastructure. The CDCV857AGQLR is engineered to distribute one clock input to one bank of five outputs with minimal skew and low jitter, ensuring synchronized operations across all connected components.

The device features a fully integrated PLL circuit that filters the clock signal, providing a stable and clean output that enhances the performance of downstream components. The CDCV857AGQLR comes in a compact, surface-mount LQFP (Low-profile Quad Flat Package) form factor, which is space-efficient and suitable for high-density board designs.

Key features of the CDCV857AGQLR include:

  • Low output-to-output skew, which is critical for maintaining the integrity of high-speed signals.
  • High-frequency operation, with the capability to support clock frequencies that meet the requirements of modern digital systems.
  • Low jitter performance, which is essential for maintaining signal quality in communication and data transfer applications.
  • Configurable output voltage levels to ensure compatibility with various logic families.
  • Power-down mode for energy conservation in systems that require dynamic power management.

The CDCV857AGQLR is designed with reliability in mind, featuring built-in power-on reset functionality that initializes the device to a known state upon power-up. This ensures consistent performance and ease of integration into complex systems.

Whether you're developing high-speed computing hardware, sophisticated telecommunications equipment, or any other system that relies on accurate timing signals, the CDCV857AGQLR from Texas Instruments provides a robust and reliable solution for your clock distribution needs.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess