EN
  • EN
  • DE

CDCV857BGQLR

Part No CDCV857BGQLR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 2.5V PLL CLOCK DRVR 56-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PLL Clock Driver IC 200MHz 1 56-VFBGA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 56-VFBGA
Case / Package 56-BGA Microstar Junior (7x4.5)
Family Name CDCV857
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CDCV857BGQLR-NDR, -296-15358-1-NDR, 296-15358-1-NDR, -296-15358-1-ND, -296-15358-1, 296-15358-6-NDR, 296-15358-2, 296-15358-2-NDR, 296-15358-1, 296-15358-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915201-CDCV857BGQLR
Ultra Librarian 3D Model Ultra Librarian CDCV857BGQLR CAD Model

Description

Introducing the CDCV857BGQLR from Texas Instruments

The CDCV857BGQLR is a high-performance clock buffer from Texas Instruments (TI), designed to meet the stringent requirements of today's advanced digital systems. This device is part of TI's extensive range of clock management solutions and is engineered to provide low-skew, low-jitter clock distribution which is crucial for maintaining signal integrity in high-speed applications.

Key Features and Benefits

  • Low Skew: The CDCV857BGQLR offers exceptionally low output-to-output skew, which is vital for maintaining the timing accuracy of clock signals in digital systems.
  • Multiple Outputs: With its four pairs of differential outputs, this clock buffer can drive multiple loads while maintaining signal fidelity, making it an ideal choice for systems requiring synchronized clock distribution.
  • High-Speed Operation: Designed to support high-frequency clock signals, this device ensures that your system can handle the demands of fast data rates and high-performance computing.
  • Flexible Voltage Operation: Operating over a wide voltage range, the CDCV857BGQLR provides design flexibility and is compatible with various logic levels, simplifying integration into mixed-voltage systems.
  • Small Footprint: Housed in a compact, surface-mount package, this clock buffer minimizes board space and is well-suited for densely packed PCBs where real estate is at a premium.

Applications

The versatility of the CDCV857BGQLR makes it an excellent choice for a wide array of applications, including but not limited to:

  • High-speed digital servers and computing
  • Telecommunications and networking equipment
  • Data storage and transfer systems
  • Test and measurement instrumentation
  • Industrial control systems

In summary, the CDCV857BGQLR from Texas Instruments is a robust and reliable clock buffer solution that offers designers the performance and flexibility needed to build sophisticated digital systems. Whether you're developing enterprise-level servers, high-speed communication infrastructure, or precision industrial controls, this device will help ensure that your system operates with the precision and stability required for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess