EN
  • EN
  • DE

CDCVF2310PWR

Part No CDCVF2310PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 013028-CDCVF2310PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CDCVF2310
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CDCVF2310PWR CAD Model

Description

CDCVF2310PWR: High-Performance Clock Driver

The CDCVF2310PWR is a high-performance clock driver designed to provide precise timing solutions for digital systems. Manufactured with high-quality materials, this clock driver ensures stable signal output, suitable for diverse computing and communication applications.

  • Telecommunications: Streamlines communication protocols with accurate timing.
  • Data Processing Systems: Enhances performance in data centers and high-speed networks.
  • Automation Equipment: Ensures timely operations in industrial automation systems.

Features and Benefits

  • Low-Jitter Performance: Minimizes signal distortion for reliable data transmission.
  • Wide Frequency Range: Supports a variety of clock frequencies for versatile application.
  • Compact Design: Promotes easy integration in space-constrained environments.

Additional details include standard power supply compatibility and efficient thermal management, making it ideal for intensive electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7279 $54.0953
16+ $6.3408 $101.4528
25+ $6.1427 $153.5675
34+ $5.9445 $202.1130
44+ $5.7464 $252.8416
59+ $5.1519 $303.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,689 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess