EN
  • EN
  • DE

COP8SAA716N8

Part No COP8SAA716N8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB OTP 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series COP8™ 8SA
Package Tube
Product Status Obsolete
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 12
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
EEPROM Size -
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters -
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number COP8SAA7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1378171-COP8SAA716N8
Ultra Librarian 3D Model Ultra Librarian COP8SAA716N8 CAD Model

Description

The COP8SAA716N8 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This 8-bit MCU is a member of the COP8™ family, which is well-suited for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Core: The device is built around a powerful 8-bit microcontroller core, providing efficient processing capabilities for embedded applications.
  • Memory: It comes with 16KB of onboard ROM, ensuring ample space for application code, and 256 bytes of RAM for data storage and manipulation.
  • I/O Ports: The COP8SAA716N8 offers 32 versatile input/output pins, allowing for flexible interfacing with a wide range of peripherals and sensors.
  • Timers: Equipped with multiple timers, including a watchdog timer, this MCU ensures precise event timing and system reliability.
  • Analog-to-Digital Converter: An integrated 8-channel 10-bit ADC allows the MCU to process analog signals, making it ideal for sensor-based applications.
  • Communication: It supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I²C) communication protocols, facilitating easy data exchange with other devices.
  • Supply Voltage: The operating voltage range of 4.5V to 5.5V provides compatibility with standard power supplies and ensures stable operation.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the COP8SAA716N8 is resilient and reliable in harsh environmental conditions.

Applications

The versatility of the COP8SAA716N8 makes it an excellent choice for a broad spectrum of applications. It is commonly used in automotive control systems, home appliances, industrial automation, and consumer electronics where reliable and consistent performance is crucial. Its robust feature set also makes it suitable for custom embedded solutions and innovative IoT devices.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the COP8SAA716N8 MCU. Developers can access a wealth of resources, including datasheets, application notes, and development tools, to streamline the design process and bring products to market faster.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess