EN
  • EN
  • DE
  • IT

CSD16406Q3

Part No CSD16406Q3
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 25V 60A 8-Pin VSON-CLIP EP T/R / MOSFET N-CH 25V 60A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 19A (Ta), 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 8.1nC @ 4.5V
Max Input Capacitance 1100pF @ 12.5V
Maximum Gate-Source Voltage +16V, -12V
Power Dissipation (Max) 2.7W (Ta)
Maximum Rds On at Id,Vgs 5.3 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 013352-CSD16406Q3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
Family Name CSD16406Q3
Introduction Date May 05, 2009
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CSD16406Q3 CAD Model

Description

The CSD16406Q3 stands as a compact MOSFET solution for low voltage, high-efficiency applications demanding precision and reliability.

Features and Benefits:

  • Low RDS(on) facilitating greater device efficiency.
  • Compact 3mm x 3mm footprint ideal for highly dense circuitries.
  • Enhanced power dissipation capabilities.
  • Robust performance across temperature variations.

Applications:

  • Portable electronics
  • Point-of-load converters
  • Distribution power systems
  • Electronic speed controls

With the CSD16406Q3, you can achieve outstanding power management in lightweight and compact system designs.

You May Also Be Interested in

Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7924 $59.4300
155+ $0.7422 $115.0410
235+ $0.7171 $168.5185
340+ $0.6671 $226.8140
440+ $0.6420 $282.4800
545+ $0.6169 $336.2105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,098 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess