EN
  • EN
  • DE

CSD17327Q5A

Part No CSD17327Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 65A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 8V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 3.4nC @ 4.5V
Max Input Capacitance 506pF @ 15V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 12.2 mOhm @ 11A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030600-CSD17327Q5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD17327Q5A CAD Model

Description

The CSD17327Q5A is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance in power conversion and management applications. This MOSFET is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • Ultra-Low On-Resistance: The CSD17327Q5A boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 7.8 mΩ at V<sub>GS = 10V, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it ideal for demanding applications.
  • Advanced Thermal Performance: The device is encapsulated in a SON 5 mm x 6 mm plastic package, which is optimized for excellent thermal performance, ensuring stability under high power operation.
  • Fast Switching Speed: Fast switching capabilities reduce transition losses and contribute to the efficiency of the power conversion process.
  • Low Gate Charge: A low total gate charge (Q<sub>g) helps to reduce driving losses and supports high-frequency operation.

Applications

The CSD17327Q5A is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Synchronous Buck Converters
  • Server and Telecom Power Supplies
  • Battery Management Systems

Quality and Reliability

Texas Instruments ensures that the CSD17327Q5A meets the highest quality and reliability standards. It is designed to withstand rigorous conditions and is characterized for operation from -55°C to 150°C. The MOSFET's robustness makes it suitable for industrial and automotive applications, where reliability is paramount.

Conclusion

The CSD17327Q5A from Texas Instruments represents a breakthrough in power MOSFET technology, offering superior performance for a variety of power-intensive applications. With its low on-resistance, high current capability, and efficient thermal design, this MOSFET is an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1321 $50.9445
110+ $0.9290 $102.1900
170+ $0.8999 $152.9830
230+ $0.8709 $200.3070
300+ $0.8419 $252.5700
400+ $0.7548 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,695 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess