EN
  • EN
  • DE

CSD17382F4T

Part No CSD17382F4T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 2.3A 3PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features N-Channel 30 V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Manufacturer Texas Instruments
Series FemtoFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-XFDFN
Case / Package 3-PICOSTAR
Family Name CSD17382
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 296-44148-6, 296-44148-2, 296-44148-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916118-CSD17382F4T
Ultra Librarian 3D Model Ultra Librarian CSD17382F4T CAD Model

Description

The CSD17382F4T is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance in a compact footprint. This MOSFET is part of TI's portfolio of low on-resistance devices, which are engineered to minimize losses and improve efficiency in a variety of applications. With its ultra-small 2mm x 2mm SON package, the CSD17382F4T is particularly well-suited for space-constrained applications.

Key Features:

  • Low On-Resistance: The CSD17382F4T boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 4.5V, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current: This MOSFET is capable of supporting a continuous drain current (I<sub>D) of up to 30A, making it suitable for high-power applications.
  • Advanced Thermal Performance: The device's SON package is designed for enhanced thermal dissipation, ensuring reliable operation even under high current conditions.
  • Ultra-Low Q<sub>g and Q<sub>sw: With a low total gate charge and low switch charge, the CSD17382F4T ensures minimal switching losses, making it ideal for high-frequency applications.
  • RoHS Compliant: The product meets RoHS standards, ensuring compliance with environmental regulations and a commitment to sustainability.

Applications:

The versatile nature of the CSD17382F4T allows it to be used in a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Battery Management Systems
  • Load Switches
  • Point of Load (POL) Modules

Why Choose the CSD17382F4T:

For designers looking for a power MOSFET that offers both high efficiency and space-saving features, the CSD17382F4T from Texas Instruments is an excellent choice. Its low on-resistance, high current capability, and advanced thermal properties make it a reliable component for power-dense designs. Whether you're developing power supplies, motor controllers, or any application requiring efficient power management, the CSD17382F4T is engineered to meet your needs.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1298 $50.6220
825+ $0.1215 $100.2375
1,280+ $0.1174 $150.2720
1,835+ $0.1092 $200.3820
2,380+ $0.1051 $250.1380
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,320 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess