EN
  • EN
  • DE

CSD17577Q3AT

Part No CSD17577Q3AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 35A 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 35A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 2310pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.8W (Ta), 53W (Tc)
Maximum Rds On at Id,Vgs 4.8 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSONP (3x3.15)
Dimension 8-PowerVDFN
Win Source Part Number 1030615-CSD17577Q3AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD17577Q3AT CAD Model

Description

The CSD17577Q3AT is a state-of-the-art N-channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance with low on-resistance and minimal power loss. This device is ideal for a wide range of applications, including power supply systems, motor drives, and other power management solutions.

Key Features

  • Low On-Resistance: The CSD17577Q3AT boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power, making it suitable for high-power applications.
  • Advanced Packaging: Encased in a compact SON 3.3mm x 3.3mm package, the CSD17577Q3AT offers a space-saving solution without compromising on power and performance.
  • Thermal Management: The device's enhanced thermal characteristics ensure reliable operation even under high temperature conditions, extending the lifespan of the product and the overall system.

Applications

The versatile nature of the CSD17577Q3AT allows it to be used in a variety of applications. Some of the most common applications include:

  • DC/DC Converters
  • Synchronous Buck Converters
  • Motor Control Circuits
  • Load Switches
  • Battery Management Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD17577Q3AT is no exception. Manufactured with TI's stringent quality control processes, this MOSFET is designed to meet the high standards expected by engineers and professionals in the electronics industry.

Environmental Compliance

The CSD17577Q3AT is RoHS compliant, ensuring that it meets global environmental standards by avoiding the use of hazardous substances in its construction. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications and companies looking to adhere to green standards.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3089 $50.9685
350+ $0.2894 $101.2900
540+ $0.2796 $150.9840
770+ $0.2600 $200.2000
1,000+ $0.2503 $250.3000
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,540 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess