EN
  • EN
  • DE

CSD17581Q5AT

Part No CSD17581Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 24A/123A 8VSON  /  N-Channel 30 V 24A (Ta), 123A (Tc) 3.1W (Ta), 83W (Tc) Surface Mount 8-VSONP (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 24A (Ta), 123A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 3.4mOhm @ 16A, 10V
Vgs(th) (Max) @ Id 1.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 54 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3640 pF @ 15 V
Power Dissipation (Max) 3.1W (Ta), 83W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-VSONP (5x6)
Package / Case 8-PowerTDFN
Base Product Number CSD17581
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 296-44867-6,296-44867-2,296-44867-1
Standard Package 250
Win Source Part Number 1150558-CSD17581Q5AT
Ultra Librarian 3D Model Ultra Librarian CSD17581Q5AT CAD Model

Description

        

The CSD17581Q5AT is a high-performance, N-channel NexFET™ power MOSFET designed by Texas Instruments. This state-of-the-art power MOSFET is optimized for fast switching applications and is known for its low on-resistance and minimal gate charge, making it an efficient choice for power management solutions.

    

Key Features

    
            
  • Low On-Resistance (RDS(on)): The device boasts an ultra-low on-resistance of 7.8 mΩ at VGS = 10V, which enhances its efficiency by minimizing conduction losses.
  •         
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge NexFET technology, the CSD17581Q5AT offers superior performance in terms of switching speed and reliability.
  •         
  • Compact Footprint: The MOSFET comes in a small 3.3mm x 3.3mm SON package, making it suitable for space-constrained applications without compromising on power handling.
  •         
  • High Continuous Drain Current (ID): It supports a high continuous drain current of up to 100A, providing ample headroom for demanding applications.
  •     
    

Applications

    

The CSD17581Q5AT is ideal for a wide range of applications, including but not limited to:

    
            
  • DC/DC conversion systems
  •         
  • Motor control circuits
  •         
  • Power supply modules
  •         
  • Synchronous rectification
  •         
  • Point of Load (POL) modules
  •     
    

Performance and Quality

    

With its exceptional thermal performance and high-efficiency operation, the CSD17581Q5AT ensures reliable performance even in challenging conditions. Texas Instruments is known for its rigorous testing and quality control, ensuring that each MOSFET meets the highest standards of reliability and performance.

    

Environmental and Regulatory Compliance

    

The CSD17581Q5AT is RoHS compliant and free from environmentally harmful substances. It is designed to meet various international standards, ensuring compatibility and safety across different regions and applications.

    

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3144 $50.3040
390+ $0.2580 $100.6200
605+ $0.2499 $151.1895
830+ $0.2418 $200.6940
1,070+ $0.2338 $250.1660
1,435+ $0.2096 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess