EN
  • EN
  • DE

CSD18501Q5A

Part No CSD18501Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 22A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 3840pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 150W (Tc)
Maximum Rds On at Id,Vgs 3.2 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030622-CSD18501Q5A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CSD18501Q5A CAD Model

Description

The Texas Instruments CSD18501Q5A is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in power conversion and management applications. This product is a testament to Texas Instruments' commitment to providing innovative solutions for efficient energy usage in electronic systems.

Key Features:

  • Low On-Resistance: The CSD18501Q5A boasts an ultra-low on-resistance (R<sub>DS(on)) of just 2.4 mΩ at V<sub>GS = 10 V, minimizing conduction losses and enhancing overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it well-suited for demanding applications.
  • Thermal Performance: Optimized for superior thermal performance, the CSD18501Q5A comes in a compact, low-profile 5-mm x 6-mm SON package with an exposed pad for improved heat dissipation.
  • Fast Switching: The device's fast switching capabilities ensure minimal switching losses, which is critical for high-frequency power supplies and converters.

Applications:

The versatility of the CSD18501Q5A allows it to be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management solutions
  • Server and telecom power supplies
  • Automotive applications
  • Synchronous rectification

Quality and Reliability:

Texas Instruments is known for its rigorous testing and quality control processes. The CSD18501Q5A is no exception, undergoing extensive testing to ensure high reliability and performance under various conditions. Users can trust in the durability and longevity of this component for their critical power management needs.

Environmental Compliance:

The CSD18501Q5A is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility. By adhering to these standards, the product ensures a reduced environmental impact and meets global regulatory requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The CSD18501Q5A is more than just a component; it's a robust solution for efficient power management in today's advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess