EN
  • EN
  • DE
  • IT

CSD18511KCS

Part No CSD18511KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 194A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features N-Channel 40 V 194A (Ta) 188W (Ta) Through Hole TO-220-3
Manufacturer Texas Instruments
Series NexFET™
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name CSD18511
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916120-CSD18511KCS
Ultra Librarian 3D Model Ultra Librarian CSD18511KCS CAD Model

Description

Overview of Texas Instruments CSD18511KCS MOSFET

The Texas Instruments CSD18511KCS is a high-performance, N-Channel NexFET™ power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is a testament to Texas Instruments' commitment to providing advanced technology for power-intensive operations, ensuring that systems run optimally with reduced power loss and improved overall efficiency.

Key Features

  • Low On-Resistance: The CSD18511KCS boasts an ultra-low on-resistance (R<sub>DS(on)) of just 2.4 mΩ at a gate-to-source voltage of 10V, minimizing conduction losses and enhancing performance in high-current applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100A, this MOSFET can handle significant power, making it suitable for demanding power supply and conversion tasks.
  • Optimized Gate Charge: The device features a low gate charge (Q<sub>g), which reduces switching losses and enables faster switching speeds, thus improving the efficiency of power conversion systems.
  • Robust Thermal Performance: The CSD18511KCS is encapsulated in a compact, surface-mount SON 5mm x 6mm package, which offers excellent thermal resistance to ensure stable operation even under high-power conditions.

Applications

The versatile nature of the CSD18511KCS makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Synchronous buck converters
  • Server and telecom power supplies
  • Motor drives
  • Battery management systems
  • Load switches

Reliability and Quality

Texas Instruments is known for its rigorous testing and quality control measures, ensuring that the CSD18511KCS MOSFET meets the highest standards of reliability and performance. This device is RoHS compliant and is designed to operate over a wide temperature range, making it a reliable choice for industrial and commercial applications where durability is essential.

Conclusion

In summary, the Texas Instruments CSD18511KCS is a powerful and efficient solution for modern power management challenges. Its low on-resistance, high current capability, and fast switching speeds make it an ideal choice for engineers looking to optimize their power systems for both performance and energy efficiency.

You May Also Be Interested in

IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Rohm Semiconductor
Lowest to $2.5665
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
Toshiba Semiconductor and Storage
Lowest to $0.6108
Toshiba Semiconductor and Storage
Lowest to $0.1576
Vishay
Lowest to $0.3089
Rohm Semiconductor
Lowest to $0.2264
Infineon Technologies
Lowest to $1.0517

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4790 $59.1600
85+ $1.3854 $117.7590
130+ $1.3386 $174.0180
180+ $1.2450 $224.1000
235+ $1.1982 $281.5770
295+ $1.1514 $339.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess